Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
DISCONNECT ENCL. 84.12X157.50X
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A84XM4EW18FTC | 1441-A84XM4EW18FTC-ND |
| Product Name | Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 84 inch (2134 mm) | |
| Width | 158 inch (4013 mm) |