nVent Electric Lift-Off-Cover, Type 12 A806LP

Description
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.
Request a Quote Datasheet
Description
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift-Off-Cover, Type 12 - A806LP - nVent Electric
St. Louis Park, MN, United States
Lift-Off-Cover, Type 12
A806LP
Lift-Off-Cover, Type 12 A806LP
With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.

With a chain-secured, lift-off clamp cover, this enclosure meets basic functionality requirements for housing controls and instrumentation.

Supplier's Site Datasheet
Boxes - 1441-1238-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F246 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F246
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F246
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A806LP 1441-1238-ND 16F246
Product Name Lift-Off-Cover, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 3.5 inch (89 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TG Series Enclosures - 200-413-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers