nVent Electric Continuous Hinge with Clamps, Type 12 A8066CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A8066CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A8066CH
Continuous Hinge with Clamps, Type 12 A8066CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1232-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X6.00X6.00;STEEL;GRAY - 70066824 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X6.00X6.00;STEEL;GRAY
70066824
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X6.00X6.00;STEEL;GRAY 70066824
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4683 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4683
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4683
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20984887 - Radwell International
Willingboro, NJ, United States
Enclosure
20984887
Enclosure 20984887
ENCLOSURE, CONTINUOUS HINGE, 8 X 6 X 6 INCH, TYPE 12, GRAY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, CONTINUOUS HINGE, 8 X 6 X 6 INCH, TYPE 12, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A8066CH 1441-1232-ND 70066824 96F4683 20984887
Product Name Continuous Hinge with Clamps, Type 12 Boxes ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X6.00X6.00;STEEL;GRAY Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details