nVent Electric Continuous Hinge with Clamps, Type 12 A808CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A808CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A808CH
Continuous Hinge with Clamps, Type 12 A808CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1241-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 7.992"" W (203.00mm x 203.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20930646 - Radwell International
Willingboro, NJ, United States
Enclosure
20930646
Enclosure 20930646
ENCLOSURE, CUTOUT BOX, 8 INCH X 8 INCH X 4 0INCH, TYPE 12, STEEL MATERIAL, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, CUTOUT BOX, 8 INCH X 8 INCH X 4 0INCH, TYPE 12, STEEL MATERIAL, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X8.004.00;STEEL;GRAY - 70066825 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X8.004.00;STEEL;GRAY
70066825
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X8.004.00;STEEL;GRAY 70066825
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4677
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4677
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A808CH 1441-1241-ND 20930646 70066825 96F4677
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;8.00X8.004.00;STEEL;GRAY Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers