nVent Electric Two-Door with Floor Stands Disconnect Enclosure, Type 12 A72X7312LPFTC

Description
A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.
Request a Quote Datasheet
Description
A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with Floor Stands Disconnect Enclosure, Type 12 - A72X7312LPFTC - nVent Electric
St. Louis Park, MN, United States
Two-Door with Floor Stands Disconnect Enclosure, Type 12
A72X7312LPFTC
Two-Door with Floor Stands Disconnect Enclosure, Type 12 A72X7312LPFTC
A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.

A disconnect can be installed on the centerpost or right side of this enclosure. Floor stands provide additional height and access for cleaning under the enclosure.

Supplier's Site Datasheet
Boxes - 1441-A72X7312LPFTC-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 72.13X73.75X1

DISCONNECT ENCL. 72.13X73.75X1

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72X7312LPFTC 1441-A72X7312LPFTC-ND
Product Name Two-Door with Floor Stands Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 72 inch (1829 mm)
Width 74 inch (1880 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2068776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers