nVent Electric Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72X6112SSLPN4

Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet
Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X - A72X6112SSLPN4 - nVent Electric
St. Louis Park, MN, United States
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
A72X6112SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72X6112SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Supplier's Site Datasheet
Boxes - 1441-A72X6112SSLPN4-ND - DigiKey
Thief River Falls, MN, United States
TWO DOOR N4X DISCONNECT ENCL

TWO DOOR N4X DISCONNECT ENCL

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72X6112SSLPN4 1441-A72X6112SSLPN4-ND
Product Name Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X Boxes
Type Junction Box Junction Box
Length 72 inch (1829 mm)
Width 62 inch (1575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers