nVent Electric Screw Cover, Type 12 A806SC

Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet
Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Type 12 - A806SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Type 12
A806SC
Screw Cover, Type 12 A806SC
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Supplier's Site Datasheet
Boxes - 1441-1240-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

Buy Now Datasheet
Enclosure - 21017034 - Radwell International
Willingboro, NJ, United States
Enclosure
21017034
Enclosure 21017034
SCREW COVER ENCLOSURE, TYPE 12, GRAY, STEEL, 8.00X6.00X3.50. FREE 2 YEAR RADWELL WARRANTY

SCREW COVER ENCLOSURE, TYPE 12, GRAY, STEEL, 8.00X6.00X3.50. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F252 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F252
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F252
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A806SC 1441-1240-ND 21017034 16F252
Product Name Screw Cover, Type 12 Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 3.5 inch (89 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers