nVent Electric Continuous Hinge, Type 4X A864CHSCFG

Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet
Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge, Type 4X - A864CHSCFG - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge, Type 4X
A864CHSCFG
Continuous Hinge, Type 4X A864CHSCFG
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

Supplier's Site Datasheet
Boxes - 1441-1248-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 67862996 - Radwell International
Willingboro, NJ, United States
Enclosure
67862996
Enclosure 67862996
ENCLOSURE, IP66 RATING, FIBERGLASS MATERIAL, HINGED COVER MOUNT, SOLID SCREW COVER, WALL MOUNT, 8 INCH HEIGHT, 6 INCH WIDTH, 4 INCH DEPTH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, IP66 RATING, FIBERGLASS MATERIAL, HINGED COVER MOUNT, SOLID SCREW COVER, WALL MOUNT, 8 INCH HEIGHT, 6 INCH WIDTH, 4 INCH DEPTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 95F2768 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
95F2768
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 95F2768
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A864CHSCFG 1441-1248-ND 67862996 95F2768
Product Name Continuous Hinge, Type 4X Boxes Enclosure Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Wall Boxes - 1927116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details