DigiKey Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| "Box Metal, Steel Gray Hinged Door 24.000"" L x 11.600"" W (609.60mm x 294.64mm) X 24.000"" (609.60mm)" | |
| "Box Metal, Steel Gray Hinged Door 24.000"" L x 11.700"" W (609.60mm x 297.18mm) X 36.000"" (914.40mm)" | |
| "Box Metal, Steel Gray Hinged Door 29.950"" L x 23.620"" W (760.73mm x 599.95mm) X 48.540"" (1232.92mm)" | |
| "Box Metal, Steel Gray Hinged Door 29.950"" L x 23.620"" W (760.73mm x 599.95mm) X 48.543"" (1233.00mm)" | |
| "Box Metal, Steel Gray Hinged Door 29.961"" L x 23.622"" W (761.00mm x 600.00mm) X 48.543"" (1233.00mm)" | |
| "Box Metal, Steel Gray Hinged Door 31.060"" L x 23.620"" W (788.92mm x 599.95mm) X 24.090"" (611.89mm)" | |
| "Box Metal, Steel Hinged Door 31.060"" L x 23.620"" W (788.92mm x 599.95mm) X 24.110"" (612.39mm)" | |
| "Enclosure Metal, Steel Gray Cover Included 31.060"" L x 23.620"" W (788.92mm x 599.95mm) X" | |
| "Enclosure Steel Gray Cover Included 48.540"" L x 31.060"" W (1232.92mm x 788.92mm) X 23.620"" (599.95mm)" | |
| "ENCLOSURE STL 14.38""L X 3.63""W" | |
| Box X | |
| X | |
| XD 304SS 48X36X10 3PT LTCH | |
| XD 304SS 48X36X12 3PT LTCH | |
| XD 304SS 48X36X12 3PT WHITE | |
| XD 304SS 48X36X16 3PT LTCH | |
| XD 304SS 48X36X16 3PT WHITE | |
| XD 304SS 60X36X12 3PT LTCH | |
| XD 304SS 60X36X12 3PT WHITE | |
| XD 304SS 60X36X16 3PT LTCH | |
| XD 316SS 48X36X10 3PT LTCH | |
| XD 316SS 48X36X12 3PT LTCH | |
| XD 316SS 48X36X16 3PT LTCH | |
| XD 316SS 48X36X8 3PT LTCH | |
| XD 316SS 60X36X12 3PT LTCH | |
| XD 316SS 60X36X16 3PT LTCH |
| << Prev |