Free-Stand Type 1 Enclosures are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A84N7218FSLP | 1441-A84N7218FSLP-ND |
| Product Name | Free-Stand, Type 1 | Boxes |
| Length | 84 inch (2134 mm) | |
| Width | 72 inch (1829 mm) | |
| Depth | 18 inch (457 mm) |