nVent Electric Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72X7318SSLPN4

Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet
Description
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X - A72X7318SSLPN4 - nVent Electric
St. Louis Park, MN, United States
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
A72X7318SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X A72X7318SSLPN4
Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X

Supplier's Site Datasheet
Boxes - 1441-A72X7318SSLPN4-ND - DigiKey
Thief River Falls, MN, United States
TWO DOOR N4X DISCONNECT ENCL

TWO DOOR N4X DISCONNECT ENCL

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72X7318SSLPN4 1441-A72X7318SSLPN4-ND
Product Name Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X Boxes
Type Junction Box Junction Box
Length 72 inch (1829 mm)
Width 74 inch (1880 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 101-009-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers