nVent Electric Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A84XM3EW24FTC

Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet
Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 - A84XM3EW24FTC - nVent Electric
St. Louis Park, MN, United States
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
A84XM3EW24FTC
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A84XM3EW24FTC
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Supplier's Site Datasheet
Boxes - 1441-A84XM3EW24FTC-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 84.12X117.50X

DISCONNECT ENCL. 84.12X117.50X

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A84XM3EW24FTC 1441-A84XM3EW24FTC-ND
Product Name Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 84 inch (2134 mm)
Width 119 inch (3023 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details