nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A806CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A806CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A806CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A806CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-1235-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 7.992"" L x 5.984"" W (203.00mm x 152.00mm) X 3.504"" (89.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8.00X6.00X3.50;STEEL;GRAY - 70066855 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8.00X6.00X3.50;STEEL;GRAY
70066855
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8.00X6.00X3.50;STEEL;GRAY 70066855
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish. Seamless foam-in-place gasket Quarter-turn latch with screw-driver slot for easy access Seams continuously welded and ground smooth Continuous hinge and Oil-resistant gasket RAL 7035 gray polyester powder paint inside and out.

These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.

Supplier's Site
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5680 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5680
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5680
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A806CHFL 1441-1235-ND 70066855 80K5680
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;8.00X6.00X3.50;STEEL;GRAY Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 3.5 inch (89 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures; Type 4; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details