nVent Electric Hinged Cover, Contoured with Quick-Release Latch, Type 12 A866DL

Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet
Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover, Contoured with Quick-Release Latch, Type 12 - A866DL - nVent Electric
St. Louis Park, MN, United States
Hinged Cover, Contoured with Quick-Release Latch, Type 12
A866DL
Hinged Cover, Contoured with Quick-Release Latch, Type 12 A866DL
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Supplier's Site Datasheet
Boxes - 1441-A866DL-ND - DigiKey
Thief River Falls, MN, United States
DL BOX 8.00X6.00X6.00

DL BOX 8.00X6.00X6.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A866DL 1441-A866DL-ND
Product Name Hinged Cover, Contoured with Quick-Release Latch, Type 12 Boxes
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers