nVent Electric Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A72XM6618FTC

Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet
Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 - A72XM6618FTC - nVent Electric
St. Louis Park, MN, United States
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
A72XM6618FTC
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A72XM6618FTC
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Supplier's Site Datasheet
Boxes - 1441-A72XM6618FTC-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 72.12X65.75X1

DISCONNECT ENCL. 72.12X65.75X1

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A72XM6618FTC 1441-A72XM6618FTC-ND
Product Name Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 72 inch (1829 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details