nVent Electric Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A865JFGR

Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet
Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X - A865JFGR - nVent Electric
St. Louis Park, MN, United States
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X
A865JFGR
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A865JFGR
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Supplier's Site
Boxes - 1441-A865JFGR-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 8.00X6.00X5.00

ENCLOSURE 8.00X6.00X5.00

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 06B6200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
06B6200
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 06B6200
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:127mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:203.2mm; External Width - Metric:127mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A865JFGR 1441-A865JFGR-ND 06B6200
Product Name Screw- or Hinge-Cover with Quick-Release Latch, Type 4X Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5 inch (127 mm)
Depth 5 inch (127 mm) 5.98 inch (152 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers