nVent Electric Flat and Dome Cover, Contoured, Type 4 A843DSC

Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet
Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat and Dome Cover, Contoured, Type 4 - A843DSC - nVent Electric
St. Louis Park, MN, United States
Flat and Dome Cover, Contoured, Type 4
A843DSC
Flat and Dome Cover, Contoured, Type 4 A843DSC
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

Supplier's Site Datasheet
Boxes - 1441-1244-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 2.756"" (70.00mm)"

"Junction Box Metal, Steel Gray Cover Included 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F256 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F256
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F256
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A843DSC 1441-1244-ND 16F256
Product Name Flat and Dome Cover, Contoured, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers