nVent Electric POLYPRO, Type 4X A864PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box, part number 75M3815, is constructed from non-glass-filled polyester, providing superior UV resistance and excellent chemical resistance to a variety of solvents, alkalis, and acids. It is designed to withstand harsh environmental conditions, making it suitable for applications in corrosive environments. The enclosure meets multiple industry standards, including UL 508A and NEMA/EEMAC Type 4, 4X, 12, and 13, and has an IP66 rating for dust and water ingress protection. This junction box features a lightweight design, which is easier to handle compared to fiberglass alternatives. It includes an overlapping tongue-and-groove raised cover with a gasket for a secure seal, and a removable snap-hinge cover for easy access. The internal layout grid and molded-in embosses facilitate component mounting, while the adjustable panel blocks allow for height adjustments and installation of multiple panels. The standard finish is a light-gray textured surface, and the enclosure is recyclable. Optional accessories, such as mounting brackets and panel kits, are available for customization.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box, part number 75M3815, is constructed from non-glass-filled polyester, providing superior UV resistance and excellent chemical resistance to a variety of solvents, alkalis, and acids. It is designed to withstand harsh environmental conditions, making it suitable for applications in corrosive environments. The enclosure meets multiple industry standards, including UL 508A and NEMA/EEMAC Type 4, 4X, 12, and 13, and has an IP66 rating for dust and water ingress protection. This junction box features a lightweight design, which is easier to handle compared to fiberglass alternatives. It includes an overlapping tongue-and-groove raised cover with a gasket for a secure seal, and a removable snap-hinge cover for easy access. The internal layout grid and molded-in embosses facilitate component mounting, while the adjustable panel blocks allow for height adjustments and installation of multiple panels. The standard finish is a light-gray textured surface, and the enclosure is recyclable. Optional accessories, such as mounting brackets and panel kits, are available for customization.

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A864PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A864PHC
POLYPRO, Type 4X A864PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1249-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 6.102"" W (206.00mm x 155.00mm) X 4.370"" (111.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 8.110"" L x 6.102"" W (206.00mm x 155.00mm) X 4.370"" (111.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3815
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3815
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:206.2mm; External Width - Metric:155mm; External Depth - Metric:111mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:206.2mm; External Width - Metric:155mm; External Depth - Metric:111mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;POLYPRO;8.12X6.12X4.38;POLYESTER - 70067007 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;8.12X6.12X4.38;POLYESTER
70067007
ENCLOSURE;POLYPRO;8.12X6.12X4.38;POLYESTER 70067007
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A864PHC 1441-1249-ND 75M3815 70067007
Product Name POLYPRO, Type 4X Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;POLYPRO;8.12X6.12X4.38;POLYESTER
Length 8 inch (203 mm) 8.12 inch (206 mm)
Width 6 inch (152 mm) 6.1 inch (155 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Material Polycarbonate Plastic, Polypropylene Polyester (PET) Polyester
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers