Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A903624SSFSN4 | 1441-A903624SSFSN4-ND |
| Product Name | Free-Stand Single and Dual Access with 3-Point Latches, Type 4X | Boxes |
| Length | 90 inch (2286 mm) | |
| Width | 36 inch (914 mm) | |
| Depth | 24 inch (610 mm) | |
| Material | Steel - Stainless | Steel - Stainless |
| NEMA Rating | NEMA Enclosures; Type 4X |