nVent Electric POLYPRO, Type 4X A884PHCW

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A884PHCW - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A884PHCW
POLYPRO, Type 4X A884PHCW
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-A884PHCW-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X POLY WDW CVR QR/SC

TYPE 4X POLY WDW CVR QR/SC

Buy Now Datasheet
Enclosure, Polyester, Grey; Enclosure Type Nvent Hoffman - 75M3819 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polyester, Grey; Enclosure Type Nvent Hoffman
75M3819
Enclosure, Polyester, Grey; Enclosure Type Nvent Hoffman 75M3819
ENCLOSURE, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:206.2mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:206.2mm; External Width - Metric:206mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A884PHCW 1441-A884PHCW-ND 75M3819
Product Name POLYPRO, Type 4X Boxes Enclosure, Polyester, Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8.12 inch (206 mm)
Width 8 inch (203 mm) 8.11 inch (206 mm)
Depth 4 inch (102 mm) 4.37 inch (111 mm)
Material Polycarbonate Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details