nVent Electric Small, Type 1 A8N66

Description
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet
Description
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small, Type 1 - A8N66 - nVent Electric
St. Louis Park, MN, United States
Small, Type 1
A8N66
Small, Type 1 A8N66
These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

These enclosures have a size range of 6 x 6 x 4-in. to 14 x 12 x 8-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

Supplier's Site Datasheet
Boxes - 1441-A8N66-ND - DigiKey
Thief River Falls, MN, United States
SMALL TYPE 1 PANEL ENCL

SMALL TYPE 1 PANEL ENCL

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman - 16J1099 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
16J1099
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman 16J1099
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A8N66 1441-A8N66-ND 16J1099
Product Name Small, Type 1 Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman
Length 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details