nVent Electric Boxes A8836RT

Description
WIRING TROUGH 8.00X8.00X36.00
Request a Quote Datasheet
Description
WIRING TROUGH 8.00X8.00X36.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A8836RT-ND - DigiKey
Thief River Falls, MN, United States
WIRING TROUGH 8.00X8.00X36.00

WIRING TROUGH 8.00X8.00X36.00

Buy Now Datasheet
A8836RT - A8836RT - Win Source Electronics
Laguna Hills, CA, United States
A8836RT
A8836RT
A8836RT A8836RT
Manufacturer: Hoffman Enclosures, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045106-A8836RT Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): A8836RTA-8836RT; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Wire RoHS: Compliant

Manufacturer: Hoffman Enclosures, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045106-A8836RT
Categories: Boxes,Enclosures,Racks
Alternative Parts (Cross-Reference): A8836RTA-8836RT;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Wire
RoHS: Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A8836RT-ND A8836RT
Product Name Boxes A8836RT
Type Junction Box
Material Steel
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details