nVent Electric Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A84XM7824FTC

Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet
Description
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 - A84XM7824FTC - nVent Electric
St. Louis Park, MN, United States
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12
A84XM7824FTC
Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 A84XM7824FTC
Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.

Supplier's Site Datasheet
Boxes - 1441-A84XM7824FTC-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 84.12X77.75X2

DISCONNECT ENCL. 84.12X77.75X2

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A84XM7824FTC 1441-A84XM7824FTC-ND
Product Name Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 84 inch (2134 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers