BEARING, ANGULAR CONTACT, 3MM200WI SERIES, SPINDLE & PRECISION MACHINE TOOL, 40 MM BORE, 80 MM OUTER DIAMETER, 18 MM WIDTH, 1 MM FILLET RADIUS, 25 DEGREE CONTACT, OPEN TYPE, PHENOLIC RESIN CAGE, 9000 LBF DYNAMIC LOAD, 5100 LBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY
CONTACT BEARING, 3MM200WI SERIES, ANGULAR, 40 MM INNER DIAMETER, 80 MM OUTER DIAMETER, 18 MM WIDTH, 25 DEGREE CONTACT, 17400 RPM, SPINDLE AND PRECISION MACHINE TOOL, PHENOLIC RESIN, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | 215759303 |
| Product Name | Bearing |
| Primary Bearing Category | Angular Contact Bearing |