Winchester Interconnect RF Coaxial Cable Mount Connector 770A508F

Description
Reducing Adapter, UG175/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter is used for smaller cable sizes when using the solder types.
Request a Quote Datasheet
Description
Reducing Adapter, UG175/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter is used for smaller cable sizes when using the solder types.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 770A508F - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
770A508F
RF Coaxial Cable Mount Connector 770A508F
Reducing Adapter, UG175/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter is used for smaller cable sizes when using the solder types.

Reducing Adapter, UG175/U. Crimp Plugs: UHF cable plugs are available in two-piece crimp and older versions. Several cable diameters are facilitated with these connectors for applicable applications. A reducing adapter is used for smaller cable sizes when using the solder types.

Supplier's Site
Coaxial Connector (RF) Accessories - 770A508F - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
770A508F
Coaxial Connector (RF) Accessories 770A508F
CONN REDUCING ADAPT FOR UHF PLUG

CONN REDUCING ADAPT FOR UHF PLUG

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 770A508F 770A508F
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052628-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Vertical Launch Connectors - NVLC-K - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type BNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details