Winchester Interconnect RF Coaxial Panel Mount Connector 7702-15

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 7702-15 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
7702-15
RF Coaxial Panel Mount Connector 7702-15
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; Tri-Loc - 7702-15 - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; Tri-Loc
7702-15
Connectors; RF/Coaxial; Tri-Loc 7702-15
Jack Bulkhead

Jack Bulkhead

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 7702-15 7702-15
Product Name RF Coaxial Panel Mount Connector Connectors; RF/Coaxial; Tri-Loc
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1407600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details