Radwell International Datasheets for Light Curtains

Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.


Light Curtains: Learn more

Page: 1 2 3
Product Name Notes
(1043132) LIGHT CURTAIN PAIR, 1200 MM PROTECTION FIELD HEIGHT, 30 MM RESOLUTION, 21 M SCANNING RANGE, OPTICAL SYNCHRONISATION, 24 VDC, BOTTOM ENDCAP EXTENSION CONNECTION ON SENDER AND RECEIVER. FREE 2...
(549855), DEVICE COLUMN, DIMENSIONS: 160 MM X 960 MM X 149 MM, COLUMN HEIGHT WITHOUT FOOT: 900 MM, FUNCTIONS: MOUNTING AND PROTECTION OF LIGHT CURTAINS AND MULTIPLE LIGHT BEAM DEVICES,...
40448-1001. FREE 2 YEAR RADWELL WARRANTY
CONTRINEX Safety Systems YBB-30S4-0250-G012
DISCONTINUED BY MANUFACTURER, (7023083) RECEIVER PE, PNP/NPN, IR, 30M RANGE, ALARM, 5-PIN M12,WE2000-B5100 RECEIVER, WE 2000-B5100 RECEIVER DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT BAR SET, SAFESCAN9 / SS9, TRANSMITTER + RECEIVER, 6 INCH, 0-30 FT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT BAR, 24 VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN KIT, RECEIVER/TRANSMITTER /CONTROLLER, 30 INCH BEAM SPACING, SERIAL DATA CONTROLLER, W/ ENCLOSURE, 115 VAC, 5 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN RECEIVER, 24X1/4 INCH BEAM, PITCH METAL, NEMA 4/12, IP65, VALUSCAN RCVR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN RECEIVER, VALUSCAN VS6500-1, RECEIVER ONLY, 12 IN. (304.8 IN.) WITH 0.25 IN. BEAM SPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN SAFESCAN CONTROL BOX 1AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN SET (TRANSMITTER AND RECEIVER), MOS 1 INCH, RANGE 0-30 FEET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN SET, 48INCH, 0-30FT RANGE,TRANSMITTER AND RECIVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN TRANSMITTER, VALUSCAN VS6500-1, TRANSMITTER ONLY, 12 IN. (304.8 IN.) WITH 0.25 IN. BEAM SPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, 24 X 1/4 INCH BEAM, 0-55 DEGREE C, NEMA 4/12, IP65, VALUSCAN XMTR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, 28IN, EMITTER, YELLOW, W/PIGTAIL, MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, 28IN, RECEIVER, YELLOW, W/PIGTAIL, MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, C4000 SELECT SERIES, TRANSMITTER, HAND/ARM, 30 MM DETECTION CAPABILITY, 1200 MM PROTECTIVE HEIGHT, 0-19 M OPERATING RANGE, 24 VDC SUPPLY VOLTAGE, IP65, (1204160). FREE 2...
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, EMITTER, 24IN, YELLOW, W/MICROSCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, EMITTER, 9 M RANGE, MICRO SCREEN, W/QD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, EMITTER, MICRO SCREEN V SERIES, 24 INCHES/ 610 MM, INTEGRAL QD CABLE FITTING, INFRARED LED, 880 NM PEAK, GREEN POWER ON. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, EMITTER, SUPER LIGHT VI, 120VAC, 7W TRANSMITTER, 12W RECEIVER, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, LINE SENSOR, RECEIVER, 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, LINE SENSOR, RECEIVER, TRANSMITTER 12/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, MICRO-SCREEN V-SERIES, RECEIVER, CONTROL VOLTAGE 24VDC, DEFINED AREA 24 IN, MODS 1.25 IN, RANGE 9 METERS, WITH INTEGRAL QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, MICRO-SCREEN, RECEIVER, 610 MM (24") DEFINED AREA, 48 BEAMS, 19 MM MINIMUM OBJECT DETECTION, PIGTAIL QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 1-5/8 IN MIN SENSITIVITY, 68 MS RESPONSE TIME, 32 BEAM, 31 IN TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, 4INCH, YELLOW, MICRO SCREEN, USE WITH USE424YP2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, BEIGE, 48 INCH, 16 FT RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, MIN OBJECT SENSING:0.75 INCH, 9M RANGE, MICRO SCREEN W/QD, TYPE4:13, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, SUPER LIGHT VI, 120VAC, 50/60HZ, 7W TRANSMITTER, 12W RECEIVER, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, RECEIVER, SUPER LIGHT VI, 120VAC, 7W TRANSMITTER, 12W RECEIVER, 3AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, SAFESCAN, SS9, LIGHT BAR SET, 24IN PROTECTED HEIGHT, 1IN MOS, 0-30IN RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, SAFETY LIGHT CURTAIN, SENDER, 30MM RESOLUTION, 24 VDC, M12 MALE CONNECTOR, 5 PIN, SCANNING RANGE 21M, TYPE 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT CURTAINRECEIVER, 115 VAC, 50/60 HZ, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT SCREEN RECEIVER, SERIES MICRO-SCREEN, 406MM DEFINED AREA, 32 BEAMS, 9M BEAM RANGE, PIGTAIL QUICK-DISCONNECT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTCURTAIN PAIR, SENDER AND RECEIVER, C4000 SELECT, 30 MM RESOLUTION, 900 MM PROTECTIVE FIELD HEIGHT, 19 M SCANNING RANGE, OPTICAL SYNCHRONISATION, 24 VDC, (1043131). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MICRO-SCREEN BOX, W/MUTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESENCE SENSING DEVICE, SAFESCAN 7, RECEIVER, 115VAC, 50/60HZ, 1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER, 48 INCH, YELLOW, W/PGTL MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIGHT CURTAIN, RECIEVER, C4000 SELECT, 30 MM RESOLUTION, 21 M SCANNING RANGE, 600 MM PROTECTIVE FIELD HEIGHT, OPTICAL SYNCHRONIZATION, (1204140). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY LIGHT CURTAIN, SS SERIES, 24VDC, 1A, 20' RANGE, BEAM SPACING: 1.0IN (25.4MM), EMITTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 115VAC, 50/60HZ, 1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 115VAC, 50/60HZ, 1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, 16FT, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSMITTER, LIGHTCURTAIN, ALUMINUM ALLOY ALMGSI 0.5, 24 V DC (19.2 V ... 28.8 V). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED, LIGHT CURTAIN, TRANSMITTER, 14MM MOS, SN 7.5M, 1215MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED, SAFETY LIGHT CURTAIN, RECEIVER ONLY, PROTECTED HEIGHT IN. (MM): 48.0 INCH (1219MM), POWER SUPPLY: 24 VDC 1.4 AMP. FREE 2 YEAR RADWELL WARRANTY
DOLAN JENNER, SS7-15B, SS715B, LIGHT CURTAIN, RECEIVER/TRANSMITTER , SOLD AS PAIR. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN 56IN RCVR YEL W/QD MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN CONTROLLER SAFESCAN 20FT CABLE. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN EMITTER 18IN SCAN HEIGHT 20FT DIST. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN EMITTER HORIZONTAL BEAM ATTACH 10MM. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN EMITTER/RECEIVER SET 24IN SCAN HGHT. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN RECEIVER HORIZONTAL BEAM ATTACH 10MM. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN SAFESCAN CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN SET TRANSMITTER/RECEIVER . FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN TRANSMITTER SS9 12INCH. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, 15IN, 8.5MS, 6M WIDTH GUARDED AREA, 300MM HEIGHT OF GUARDED AREA, IP54, 3.4W. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, 24VDC, 30MM MIN OBJECT SIZE, 19M SCANNING RANGE, 75BEAMS, 24MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, 7 SEGMENT DISPLAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, DEVICE COLUMN, DIMS: 160 MM X 1, 360 MM X 149 MM, COLUMN HEIGHT WITHOUT FOOT: 1, 300 MM, FUNCTIONS: MOUNTING AND PROTECTION OF LIGHT CURTAINS AND MULTIPLE...
LIGHT CURTAIN, EMITTER, 9M RANGE, MICRO SCREEN W/QD, 0.75INCH MIN OBJECT SENS. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, RECEIEVER, 40 INCH, IP65. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, RECEIVER, 1500 MM HEIGHT, 30MM RESOLUTION, 24 V DC, 2 PNP SEMICONDUCTORS, (1204151). FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, RECEIVER, 24 VDC, 18 MS/12 MS RESPONSE TIME, 900 MM GUARDED AREA, 45 BEAMS, 0-19 M SCANNING AREA. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, RECEIVER, 300MM PROTECTIVE HEIGHT, 15BEAM, 21M SCANNING RANGE. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, RECEIVER, 9M RANGE, MICRO SCREEN W/QD, 0.75INCH MIN OBJECT SENS. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN, SS20 SERIES, SLIM TYPE, WIDE SENSOR, BEAM INTERVAL 20, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN,SELECT RECEIVER,24VDC,7.6W, NUMBER OF BEAMS 15,SCAN RANGE 0-21M,SOFTWARE VERSION V01.00. FREE 2 YEAR RADWELL WARRANTY
LIGHT CURTAIN,SELECT SENDER,24VDC,4.9W,NU MBER BEAMS 15,SCAN RANGE 0-21M,SOFTWARE VERISION V01.01. FREE 2 YEAR RADWELL WARRANTY
LIGHTCURTAIN RECEIVER, 30 MM RESOLUTION, 1200 MM PROTECTIVE HEIGHT, 21 M SCANNING RANGE. FREE 2 YEAR RADWELL WARRANTY
LIGHTCURTAIN RECEIVER, 30 MM RESOLUTION, 600 MM PROTECTIVE FIELD HEIGHT, 21 M SCANNING RANGE, OPTICAL SYNCHRONISATION. FREE 2 YEAR RADWELL WARRANTY
LIGHTCURTAIN RECEIVER, C4000 SELECT, 30 MM RESOLUTION, 900 MM PROTECTIVE FIELD HEIGHT, 19 M SCANNING RANGE, OPTICAL SYNCHRONISATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
LIGHTCURTAIN SENDER, C4000 SELECT, 30 MM RESOLUTION, 1500 MM PROTECTIVE FIELD HEIGHT, 21 M SCANNING RANGE, OPTICAL SYNCHRONISATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
MICROGUARD SS EMITTER AND RECEIVER 31.5IN. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SAFETY SWITCH, SINGLE-BEAM, PART NUMBER: 1015504, 24 VDC, 8 WATTS, RESPONSE TIME: < 22 MS, CONNECTION TYPE: PG GLAND, DIAGNOSTIC DISPLAY: LED, AMBIENT OPERATING TEMPERATURE: -25°C +55°C, ENCLOSURE RATING:...
SAFETY LIGHT CURTAINS, C4000 SELECT / RECEIVER, RESOLUTION 30 MM, SCANNING RANGE 21 M, PROTECTIVE FIELD HEIGHT 1,800 MM, 24 V DC (19.2 V 28.8 V) 1), CURRENT-CARRYING CAPACITY PER...
SUPERLIGHT VI, HEAVY DUTY ALUMINUM WELDED 14 GAUGE, ENCLOSURE DUST AND OIL TIGHT, 3/4" INFRARED LIGHT BEAM SPACING, EXTERNAL STATUS AND DIAGNOSTIC DISPLAY ON ALL LIGHT CURTAINS, FAST REACTING-LESS THAN...
USE3224Y 32IN EMTR YEL W/QD MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
USE4424YI 44IN EMTR YEL W/CABLE MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
USE5612Y 56IN EMTR YEL W/QD MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
USR2424Y 24IN RCVR YEL W/QD MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
USR4424YI 44IN RCVR YEL W/CABLE MICRO SCREEN. FREE 2 YEAR RADWELL WARRANTY
VALUE SCAN EMMITER. FREE 2 YEAR RADWELL WARRANTY
VALUE SCAN RECIEVER. FREE 2 YEAR RADWELL WARRANTY
WORK LIGHT BAR, ON/OFF, 550 MM LENGTH, 24 VDC, IP40, 4-PIN M12. FREE 2 YEAR RADWELL WARRANTY
XC40E-S204 LIGHTCURTAIN. FREE 2 YEAR RADWELL WARRANTY
XC40E-S207 LIGHTCURTAIN. FREE 2 YEAR RADWELL WARRANTY

<< Prev