SWITCH KEYLOCK 2POS SPST 6A 120V
Keylock Switches SELECTOR SWITCH 230VAC 2AMP XB5
ROTARY SWITCH, 90 DEGREE, 2 POSITION, HARMONY XB5 SERIES, 10 AMP, 600 VAC, 6 KV, 1N/O, 22 MM MOUNTING DIAMETER, 455 KEYLOCK TYPE, SCREW CLAMP TERMINALS, -40 TO +70 DEGREES C, IP66/37/69/69K. FREE 2 YEAR RADWELL WARRANTY
NON-ILLUM ROTARY SWITCH, 1POLE, 6A, 120V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 6096079 | 4008-XB5AG21-ND | XB5AG21 | 57697233 | 66AH7613 |
| Product Name | Selector Switches | Keylock Switches | Keylock Switches | Selector Switch | Non-Illum Rotary Switch, 1Pole, 6A, 120V; No. Of Switch Positions Schneider Electric |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | |
| Angle of Throw | 90 degrees | 90 degrees | 90 degrees | ||
| Positions per Pole | 2 | 2 Position | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | |||
| Features | DustProof; Weather resistant or waterproof |