ABB AB DC DC Converters MDT040A0X43-SRPHZ

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-MDT040A0X43-SRPHZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHZ
884511-MDT040A0X43-SRPHZ
Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHZ 884511-MDT040A0X43-SRPHZ
Manufacturer: ABB Embedded Power Win Source Part Number: 884511-MDT040A0X43-S RPHZ Series: MegaDLynx™ Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V - - 40A 4.5V - 14.4V Input Package: Module Package: Reel - TR Mounting: Surface Mount Family Name: MDT040 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: 109159777, CC109159777, MDT040A0X43SRPHZ

Manufacturer: ABB Embedded Power
Win Source Part Number: 884511-MDT040A0X43-SRPHZ
Series: MegaDLynx™
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V - - 40A 4.5V - 14.4V Input
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: MDT040
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: 109159777, CC109159777, MDT040A0X43SRPHZ

Buy Now
Power Supplies - Board Mount - DC DC Converters - MDT040A0X43-SRPHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MDT040A0X43-SRPHZ
Power Supplies - Board Mount - DC DC Converters MDT040A0X43-SRPHZ
DC DC CONVERTER 0.45-2V 80W

DC DC CONVERTER 0.45-2V 80W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-MDT040A0X43-SRPHZTR-ND 884511-MDT040A0X43-SRPHZ MDT040A0X43-SRPHZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MDT040A0X43-SRPHZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details