Murata Power Solutions DC DC Converters MGJ6Q05P24MC-R13

Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MGJ6Q05P24MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MGJ6Q05P24MC-R13-ND
DC DC Converters MGJ6Q05P24MC-R13-ND
Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Isolated Module DC DC Converter 4 Output 24V 24V 24V 24V 42mA, 42mA, 42mA, 125mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions - 33AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions
33AC6865
Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions 33AC6865
DC-DC CONVERTER, 4 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

DC-DC CONVERTER, 4 O/P, 1W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:4 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:24V; Width:22.61mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6Q05P24MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6Q05P24MC-R13
Power Supplies - Board Mount - DC DC Converters MGJ6Q05P24MC-R13
DC DC CNVRTR 24V 24V 24V 24V 6W

DC DC CNVRTR 24V 24V 24V 24V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number MGJ6Q05P24MC-R13-ND 33AC6865 MGJ6Q05P24MC-R13
Product Name DC DC Converters Dc-Dc Converter, 4 O/p, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.0420 to 0.1250 amps 0.0420 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details