Murata Power Solutions DC DC Converters MGJ2D121515SC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3104-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3104-5-ND
DC DC Converters 811-3104-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions - 77Y4099 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions
77Y4099
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions 77Y4099
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Murata Power Solutions - 81AC5203 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Murata Power Solutions
81AC5203
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Murata Power Solutions 81AC5203
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Output Current - Output 2:67mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Output Current - Output 2:67mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MGJ2D121515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D121515SC
Power Supplies - Board Mount - DC DC Converters MGJ2D121515SC
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3104-5-ND 77Y4099 MGJ2D121515SC
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details