Murata Power Solutions DC DC Converters MGJ6D241505WMC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3442-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3442-2-ND
DC DC Converters 811-3442-2-ND
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3442-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3442-1-ND
DC DC Converters 811-3442-1-ND
Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -5V 300mA, 300mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions - 33AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions
33AC6860
Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions 33AC6860
DC-DC CONVERTER, 2 O/P, 4.5W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4.5W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ6D241505WMC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ6D241505WMC-R7
Power Supplies - Board Mount - DC DC Converters MGJ6D241505WMC-R7
DC DC CONVERTER 15V -5V 6W

DC DC CONVERTER 15V -5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3442-2-ND 33AC6860 MGJ6D241505WMC-R7
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4.5W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details