Monolithic Power Systems, Inc. DC DC Converters MEZD41502A-A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.7V - 4.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.7V - 4.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1492-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1492-ND
DC DC Converters 1589-1492-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.7V - 4.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 2.7V - 4.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) - 54AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Monolithic Power Systems (Mps)
54AH3137
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) 54AH3137
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD41502A-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD41502A-A
Power Supplies - Board Mount - DC DC Converters MEZD41502A-A
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1492-ND 54AH3137 MEZD41502A-A
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Monolithic Power Systems (Mps) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 2.7 to 4.2 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

1000 & 1500W modular power supplies - Alpha 1000 (up to 14 outputs) - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 200 amps
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details