Murata Power Solutions DC DC Converters MEV3S1205SC

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2120-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2120-5-ND
DC DC Converters 811-2120-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 78R4706 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
78R4706
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 78R4706
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions - 25R2406 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions
25R2406
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions 25R2406
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEV3S1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV3S1205SC
Power Supplies - Board Mount - DC DC Converters MEV3S1205SC
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2120-5-ND 78R4706 25R2406 MEV3S1205SC
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details