Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEF1S0303SP3C MEF1S0303SP3C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788401-MEF1S0303SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 66% Family Name: MEF1S0303SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 3.135V Voltage Input MAX: 3.465V Current - Output (Maximum): 303mA Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788401-MEF1S0303SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 66% Family Name: MEF1S0303SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 3.135V Voltage Input MAX: 3.465V Current - Output (Maximum): 303mA Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEF1S0303SP3C
788401-MEF1S0303SP3C
Power Supplies Board Mount DCDC Converters - MEF1S0303SP3C 788401-MEF1S0303SP3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788401-MEF1S0303SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 66% Family Name: MEF1S0303SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 3.135V Voltage Input MAX: 3.465V Current - Output (Maximum): 303mA Introduction Date: November 25, 2013 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788401-MEF1S0303SP3C
Series: MEF1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 66%
Family Name: MEF1S0303SP3C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 3.135V
Voltage Input MAX: 3.465V
Current - Output (Maximum): 303mA
Introduction Date: November 25, 2013
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2925-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2925-5-ND
DC DC Converters 811-2925-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEF1S0303SP3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S0303SP3C
Power Supplies - Board Mount - DC DC Converters MEF1S0303SP3C
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions - 23X5766 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
23X5766
Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions 23X5766
DC-DC CONVERTER, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 788401-MEF1S0303SP3C 811-2925-5-ND MEF1S0303SP3C 23X5766
Product Name Power Supplies Board Mount DCDC Converters - MEF1S0303SP3C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details