Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 10.8V - 13.2V Input
Isolated Module DC DC Converter 2 Output 15V -5V 50mA, 50mA 10.8V - 13.2V Input
DC DC CONVERTER 15V -5V 1W
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-5V; Output Current - Output 2:50mA; Output Voltage - Output 3:-; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3219-1-ND | MGJ1D121505MPC-R7 | 98Y6340 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.0500 amps | 0.0500 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |