Murata Power Solutions DC DC Converters MEU1S0315ZC

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3753-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3753-ND
DC DC Converters 811-3753-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1O/p, 67Ma, 1W; Power Supply Approvals Murata Power Solutions - 08X6976 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 67Ma, 1W; Power Supply Approvals Murata Power Solutions
08X6976
Dc-Dc Conv, Iso Pol, 1O/p, 67Ma, 1W; Power Supply Approvals Murata Power Solutions 08X6976
DC-DC CONV, ISO POL, 1O/P, 67MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 67MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:6.1mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEU1S0315ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEU1S0315ZC
Power Supplies - Board Mount - DC DC Converters MEU1S0315ZC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3753-ND 08X6976 MEU1S0315ZC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 67Ma, 1W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 0.0670 amps 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details