Monolithic Power Systems, Inc. DC DC Converters MEZD71201A-E

Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1.2A 4.5V - 24V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1.2A 4.5V - 24V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1456-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1456-ND
DC DC Converters 1589-1456-ND
Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1.2A 4.5V - 24V Input

Linear Regulator Replacement DC DC Converter 1 Output 2.5V 1.2A 4.5V - 24V Input

Buy Now Datasheet
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 53AH7115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
53AH7115
Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 53AH7115
DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; Product Range:mEZD71201A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

DC-DC CONVERTER, 2.5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:1A; Product Range:mEZD71201A Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD71201A-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD71201A-E
Power Supplies - Board Mount - DC DC Converters MEZD71201A-E
DC DC CONVERTER 2.5V

DC DC CONVERTER 2.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1456-ND 53AH7115 MEZD71201A-E
Product Name DC DC Converters Dc-Dc Converter, 2.5V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers