Monolithic Power Systems, Inc. DC DC Converters MEZD41501A-B

Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 2.7V - 10V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 2.7V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1589-1490-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1589-1490-ND
DC DC Converters 1589-1490-ND
Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 2.7V - 10V Input

Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 2.7V - 10V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEZD41501A-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEZD41501A-B
Power Supplies - Board Mount - DC DC Converters MEZD41501A-B
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) - 54AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
54AH3135
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps) 54AH3135
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1589-1490-ND MEZD41501A-B 54AH3135
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Monolithic Power Systems (Mps)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 2.7 to 10.0 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details