The Murata Power Solutions MEA1D1515SC is a dual output DC-DC converter with an isolation voltage of 1kVDC and a maximum output power of 1W. It provides output voltages of +15V and -15V, with a maximum output current of 33mA for the positive rail. The converter operates efficiently with a typical efficiency of up to 89.5% and is designed for a wide temperature range, functioning effectively from -40°C to 85°C at full load. This converter features an industry-standard pinout, allowing for easy integration into existing designs. It requires no external components, eliminating the need for electrolytic or tantalum capacitors, which simplifies the design process. The MEA1D1515SC is UL 60950 recognized for safety, making it suitable for applications requiring functional insulation. It is RoHS compliant, ensuring it meets environmental regulations. The product is ideal for applications needing dual rail supplies with galvanic isolation to minimize switching noise.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221691-MEA1D1215SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 33mA, 33mA
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
DC DC CONVERTER +/-15V 1W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1221691-MEA1D1215SC | 811-3747-ND | 19P1098 | 27P7531 | MEA1D1215SC |
| Product Name | Power Supplies Board Mount DCDC Converters - MEA1D1215SC | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Number of Outputs | 2 # | 2 # | |||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Output Current | 0.0330 amps | 0.0330 amps |