Murata Power Solutions Newest Parts - MEV1D1209SC MEV1D1209SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221730-MEV1D1209SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 2 Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 56mA, 56mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.78" L x 0.40" W x 0.24" H (19.7mm x 10.2mm x 6.2mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221730-MEV1D1209SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 2 Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 56mA, 56mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.78" L x 0.40" W x 0.24" H (19.7mm x 10.2mm x 6.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - MEV1D1209SC
1221730-MEV1D1209SC
Newest Parts - MEV1D1209SC 1221730-MEV1D1209SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221730-MEV1D1209SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 3kV Number of Outputs: 2 Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 87% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 7-SIP Module, 5 Leads Current - Output (Maximum): 56mA, 56mA Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.78" L x 0.40" W x 0.24" H (19.7mm x 10.2mm x 6.2mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221730-MEV1D1209SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Number of Outputs: 2
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 87%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 7-SIP Module, 5 Leads
Current - Output (Maximum): 56mA, 56mA
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.78" L x 0.40" W x 0.24" H (19.7mm x 10.2mm x 6.2mm)

Buy Now
DC DC Converters - 811-2275-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2275-ND
DC DC Converters 811-2275-ND
Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions - 58T3451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions
58T3451
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions 58T3451
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:56mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MEV1D1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEV1D1209SC
Power Supplies - Board Mount - DC DC Converters MEV1D1209SC
DC DC CONVERTER +/-9V 1W

DC DC CONVERTER +/-9V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221730-MEV1D1209SC 811-2275-ND 58T3451 MEV1D1209SC
Product Name Newest Parts - MEV1D1209SC DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Number of Outputs 2 # 2 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0560 amps 0.0560 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, DLM 600 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 300.0 volts
AC Output Current 2 to 75 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - 237-1890-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers