Murata Power Solutions DC DC Converters MGJ3T24150505MC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3034-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3034-6-ND
DC DC Converters 811-3034-6-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3034-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3034-1-ND
DC DC Converters 811-3034-1-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 811-3034-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3034-2-ND
DC DC Converters 811-3034-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -10V 120mA, 120mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ3T24150505MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ3T24150505MC-R7
Power Supplies - Board Mount - DC DC Converters MGJ3T24150505MC-R7
DC DC CONVERTER 15V -10V 3W

DC DC CONVERTER 15V -10V 3W

Supplier's Site
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9065 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9065
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9065
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions - 26Y9064 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
26Y9064
Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions 26Y9064
DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3 O/P, 3W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:15V; Output Current - Output 1:120mA; Output Voltage - Output 2:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3034-6-ND MGJ3T24150505MC-R7 26Y9065
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3 O/p, 3W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1200 amps 0.1200 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 17812601 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details