Murata Power Solutions DC DC Converters MGJ2D121509SC

Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3002-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3002-5-ND
DC DC Converters 811-3002-5-ND
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D121509SC
1221915-MGJ2D121509SC
Power Supplies Board Mount DCDC Converters - MGJ2D121509SC 1221915-MGJ2D121509SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221915-MGJ2D121509S C Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 80% Family Name: MGJ2D121509SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): VQA-S12-D15-SIP; EC3AE15M; BWD1215; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221915-MGJ2D121509SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Size: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -8.7V
Efficiency: 80%
Family Name: MGJ2D121509SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): VQA-S12-D15-SIP; EC3AE15M; BWD1215;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D121509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D121509SC
Power Supplies - Board Mount - DC DC Converters MGJ2D121509SC
DC DC CONVERTER 15V -8.7V 2W

DC DC CONVERTER 15V -8.7V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions - 53X3362 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions
53X3362
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions 53X3362
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9026 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9026
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9026
DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3002-5-ND 1221915-MGJ2D121509SC MGJ2D121509SC 53X3362 53X9026
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGJ2D121509SC Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-20kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers