Murata Power Solutions DC DC Converters MEU1S0303ZC

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2880-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2880-5-ND
DC DC Converters 811-2880-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 303Ma, 1W; Power Supply Approvals Murata Power Solutions - 08X6972 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 303Ma, 1W; Power Supply Approvals Murata Power Solutions
08X6972
Dc-Dc Converter, Iso Pol, 1O/p, 303Ma, 1W; Power Supply Approvals Murata Power Solutions 08X6972
DC-DC CONVERTER, ISO POL, 1O/P, 303MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 303MA, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions - 20X0188 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions
20X0188
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions 20X0188
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MEU1S0303ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEU1S0303ZC
Power Supplies - Board Mount - DC DC Converters MEU1S0303ZC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2880-5-ND 08X6972 20X0188 MEU1S0303ZC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 303Ma, 1W; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details