Cosel U.S.A., Inc. DC DC Converters MGFW154812

Description
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 650mA, 650mA 18V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 650mA, 650mA 18V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1357-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1357-ND
DC DC Converters 1776-1357-ND
Isolated Module DC DC Converter 2 Output 12V or 24V -12V 650mA, 650mA 18V - 76V Input

Isolated Module DC DC Converter 2 Output 12V or 24V -12V 650mA, 650mA 18V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MGFW154812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGFW154812
Power Supplies - Board Mount - DC DC Converters MGFW154812
DC DC CONVERTER +/-12V

DC DC CONVERTER +/-12V

Supplier's Site
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 18-76 VDC; 0.65 AMP; DIA.1X.39X1 - 70161154 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 18-76 VDC; 0.65 AMP; DIA.1X.39X1
70161154
DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 18-76 VDC; 0.65 AMP; DIA.1X.39X1 70161154
High Reliability — Field Failure Rate Less Than 0.001% Low EMI — Shielded Die-Cast Housing Metal Case Fully Regulated and 1500 VDC Isolation Between Input and Output Internal Fuse Protection for Safety Over Current Protection Circuitry Wide Operating Temperature Range (–40°C-85°C) Trim Function UL, C-UL, TüV, CE Safety Approvals

High Reliability — Field Failure Rate Less Than 0.001%
Low EMI — Shielded Die-Cast Housing Metal Case
Fully Regulated and 1500 VDC Isolation Between Input and Output
Internal Fuse Protection for Safety
Over Current Protection Circuitry
Wide Operating Temperature Range (–40°C-85°C)
Trim Function
UL, C-UL, TÜV, CE Safety Approvals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1357-ND MGFW154812 70161154
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC CONV; INDUSTRIAL STAND FOOTPRINT;15.6 W; 18-76 VDC; 0.65 AMP; DIA.1X.39X1
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6500 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details