Murata Power Solutions Power Supplies Board Mount DCDC Converters - MEF1S0503SP3C MEF1S0503SP3C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788402-MEF1S0503SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 68.5% Family Name: MEF1S0503SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): PEM1-S5-S3-S; AM1L-0503S-FZ; ISF0503A; Introduction Date: November 25, 2013 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788402-MEF1S0503SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 68.5% Family Name: MEF1S0503SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): PEM1-S5-S3-S; AM1L-0503S-FZ; ISF0503A; Introduction Date: November 25, 2013 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MEF1S0503SP3C
788402-MEF1S0503SP3C
Power Supplies Board Mount DCDC Converters - MEF1S0503SP3C 788402-MEF1S0503SP3C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788402-MEF1S0503SP3C Series: MEF1 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 68.5% Family Name: MEF1S0503SP3C Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm) Input Voltage MIN: 4.75V Voltage Input MAX: 5.25V Current - Output (Maximum): 303mA Alternative Parts (Cross-Reference): PEM1-S5-S3-S; AM1L-0503S-FZ; ISF0503A; Introduction Date: November 25, 2013 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788402-MEF1S0503SP3C
Series: MEF1
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 68.5%
Family Name: MEF1S0503SP3C
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.2mm x 10.2mm)
Input Voltage MIN: 4.75V
Voltage Input MAX: 5.25V
Current - Output (Maximum): 303mA
Alternative Parts (Cross-Reference): PEM1-S5-S3-S; AM1L-0503S-FZ; ISF0503A;
Introduction Date: November 25, 2013
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2927-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2927-5-ND
DC DC Converters 811-2927-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEF1S0503SP3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEF1S0503SP3C
Power Supplies - Board Mount - DC DC Converters MEF1S0503SP3C
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions - 23X5770 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
23X5770
Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions 23X5770
DC-DC CONV, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1O/P, 0.303A, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 788402-MEF1S0503SP3C 811-2927-5-ND MEF1S0503SP3C 23X5770
Product Name Power Supplies Board Mount DCDC Converters - MEF1S0503SP3C DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1O/p, 0.303A, 1W; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC15-2403SRH-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 289-907 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers