Murata Power Solutions DC DC Converters MGJ1D051510MPC-R7

Description
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3217-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3217-2-ND
DC DC Converters 811-3217-2-ND
Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -10V 40mA, 40mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions - 92Y4388 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions
92Y4388
Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions 92Y4388
DC-DC CONVERTER, 15V, 0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions - 98Y6338 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
98Y6338
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions 98Y6338
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V; Output Current - Output 2:40mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:40mA; Output Voltage - Output 2:-10V; Output Current - Output 2:40mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MGJ1D051510MPC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ1D051510MPC-R7
Power Supplies - Board Mount - DC DC Converters MGJ1D051510MPC-R7
DC DC CONVERTER 15V -10V 1W

DC DC CONVERTER 15V -10V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3217-2-ND 92Y4388 MGJ1D051510MPC-R7
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.04A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.0400 amps 0.0400 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details