Murata Power Solutions Newest Parts - MEA1D1505DC MEA1D1505DC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221692-MEA1D1505DC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 14-DIP Module, 6 Leads Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221692-MEA1D1505DC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 14-DIP Module, 6 Leads Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - MEA1D1505DC
1221692-MEA1D1505DC
Newest Parts - MEA1D1505DC 1221692-MEA1D1505DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1221692-MEA1D1505DC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Voltage - Isolation: 1kV Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 14-DIP Module, 6 Leads Current - Output (Maximum): 100mA, 100mA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Power (W): 1W Voltage - Input (Minimum): 13.5V Voltage - Input (Maximum): 16.5V Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1221692-MEA1D1505DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 84%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 14-DIP Module, 6 Leads
Current - Output (Maximum): 100mA, 100mA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Power (W): 1W
Voltage - Input (Minimum): 13.5V
Voltage - Input (Maximum): 16.5V
Parts Dimension: 0.78" L x 0.39" W x 0.28" H (19.7mm x 10.0mm x 7.0mm)

Buy Now
DC DC Converters - 811-3343-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3343-5-ND
DC DC Converters 811-3343-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - MEA1D1505DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MEA1D1505DC
Power Supplies - Board Mount - DC DC Converters MEA1D1505DC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 75R2564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
75R2564
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 75R2564
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1221692-MEA1D1505DC 811-3343-5-ND MEA1D1505DC 75R2564
Product Name Newest Parts - MEA1D1505DC DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Number of Outputs 2 # 2 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details