Murata Power Solutions DC DC Converters MGJ2D051509SC

Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2999-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2999-5-ND
DC DC Converters 811-2999-5-ND
Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -8.7V 80mA, 40mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - MGJ2D051509SC
788429-MGJ2D051509SC
Power Supplies Board Mount DCDC Converters - MGJ2D051509SC 788429-MGJ2D051509SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 788429-MGJ2D051509SC Series: MGJ2 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial), Medical Power (Watts): 2W Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -8.7V Efficiency: 77.5% Family Name: MGJ2 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 80mA, 40mA Alternative Parts (Cross-Reference): R05T0515; AM3N-0515D-RZ; AM3N-0515DH30-RZ; RGZ-051509D/H; Introduction Date: April 17, 2014 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 788429-MGJ2D051509SC
Series: MGJ2
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 2W
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -8.7V
Efficiency: 77.5%
Family Name: MGJ2
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 80mA, 40mA
Alternative Parts (Cross-Reference): R05T0515; AM3N-0515D-RZ; AM3N-0515DH30-RZ; RGZ-051509D/H;
Introduction Date: April 17, 2014
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions - 53X3359 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
53X3359
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions 53X3359
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions - 53X9023 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions
53X9023
Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions 53X9023
DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

DC/DC CONVERTER, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals:Gate Drive; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:80mA; Isolation Voltage:5.2kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MGJ2D051509SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MGJ2D051509SC
Power Supplies - Board Mount - DC DC Converters MGJ2D051509SC
DC DC CONVERTER 15V -8.7V 2W

DC DC CONVERTER 15V -8.7V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2999-5-ND 788429-MGJ2D051509SC 53X3359 53X9023 MGJ2D051509SC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - MGJ2D051509SC Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions Dc/dc Converter, 2W, 15V/-8.7V, 0.08A/0.04A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0400 to 0.0800 amps 0.0800 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details