Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 20V -5V 240mA, 240mA 4.5V - 9V Input
DC-DC CONVERTER, 2 O/P, 4.8W; Power Supply Approvals:Gate Drive; Input Ratio:2:1; Output Power Max:4.8W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DC-DC CONVERTER, 2 O/P, 4.8W; No. of Outputs:2 Output; Output Power Max:4.8W; Output Voltage - Output 1:20V; Output Current - Output 1:240mA; Output Voltage - Output 2:-5V; Output Current - Output 2:240mA; Output Voltage - Output RoHS Compliant: Yes
DC DC CONVERTER 20V -5V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-MGJ6D052005WMC-R7TR-ND | 33AC6852 | MGJ6D052005WMC-R7 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 4.8W; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.2400 amps | 0.2400 amps | |
| DC Input Voltage | 4.5 to 9.0 volts |